Vishay Intertechnology, Inc. RES .2 OHM 5% 6.5W SILICONE WW CW005R2000JE73

Description
RES .2ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet
Description
RES .2ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .2 OHM 5% 6.5W SILICONE WW - CW005R2000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .2 OHM 5% 6.5W SILICONE WW
CW005R2000JE73
RES .2 OHM 5% 6.5W SILICONE WW CW005R2000JE73
RES .2ohm 5% 6.5W SILICONE WW

RES .2ohm 5% 6.5W SILICONE WW

Supplier's Site
Through Hole Resistors - CW005R2000JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW005R2000JE73-ND
Through Hole Resistors CW005R2000JE73-ND
200 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW005R2000JE73 CW005R2000JE73-ND
Product Name RES .2 OHM 5% 6.5W SILICONE WW Through Hole Resistors
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details