Vishay Precision Group Through Hole Resistors CW005R5000JE12

Description
CW-5 .5 5% E12 E3
Request a Quote Datasheet
Description
CW-5 .5 5% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW005R5000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005R5000JE12-ND
Through Hole Resistors 541-CW005R5000JE12-ND
CW-5 .5 5% E12 E3

CW-5 .5 5% E12 E3

Buy Now Datasheet
Vishay/DaleWirewound Resistors - - CW005R5000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
CW005R5000JE12
Vishay/DaleWirewound Resistors - CW005R5000JE12
Vishay/DaleWirewound Resistors - Through Hole 5watts .5ohms 5% Learn More

Vishay/DaleWirewound Resistors - Through Hole 5watts .5ohms 5% Learn More

Supplier's Site
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk - 70201373 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
70201373
Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk 70201373
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 541-CW005R5000JE12-ND CW005R5000JE12 70201373
Product Name Through Hole Resistors Vishay/DaleWirewound Resistors - Resistor;Wirewound;Res 0.5 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 2-1630024-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers