800 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 800ohm 5% 6.5W SILICONE WW
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CWD-800TR-ND | 3110-CW005800R0JS73 | CW005800R0JS73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 800 OHM 5% 6.5W SILICONE WW |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 800 ohms | 800 ohms | 800 ohms |