Vishay Precision Group Wirewound Resistors CW00547K00JE12

Description
CW-5 47K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 47K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00547K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00547K00JE12
Wirewound Resistors 3110-CW00547K00JE12
CW-5 47K 5% E12 e3

CW-5 47K 5% E12 e3

Supplier's Site Datasheet
Vishay/DaleWirewound Resistors - - CW00547K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
CW00547K00JE12
Vishay/DaleWirewound Resistors - CW00547K00JE12
Vishay/DaleWirewound Resistors - Through Hole 5watts 47Kohms 5% Learn More

Vishay/DaleWirewound Resistors - Through Hole 5watts 47Kohms 5% Learn More

Supplier's Site
Through Hole Resistors - 541-CW00547K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00547K00JE12-ND
Through Hole Resistors 541-CW00547K00JE12-ND
CW-5 47K 5% E12 E3

CW-5 47K 5% E12 E3

Buy Now Datasheet
Resistor;Wirewound;Res 47 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70204779 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 47 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70204779
Resistor;Wirewound;Res 47 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70204779
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW00547K00JE12 CW00547K00JE12 541-CW00547K00JE12-ND 70204779
Product Name Wirewound Resistors Vishay/DaleWirewound Resistors - Through Hole Resistors Resistor;Wirewound;Res 47 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
Category / Application Industrial General Use General Use
Standards and Certifications RoHS
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details