Vishay Intertechnology, Inc. Wirewound Resistors CW00525R00JS73

Description
CW-5 25 5% S73
Request a Quote Datasheet
Description
CW-5 25 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00525R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00525R00JS73
Wirewound Resistors 3110-CW00525R00JS73
CW-5 25 5% S73

CW-5 25 5% S73

Supplier's Site Datasheet
RES 25 OHM 5% 6.5W SILICONE WW - CW00525R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 5% 6.5W SILICONE WW
CW00525R00JS73
RES 25 OHM 5% 6.5W SILICONE WW CW00525R00JS73
RES 25ohm 5% 6.5W SILICONE WW

RES 25ohm 5% 6.5W SILICONE WW

Supplier's Site
Through Hole Resistors - CWD-25TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-25TR-ND
Through Hole Resistors CWD-25TR-ND
25 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 0.875 X 0.312, 25 Ohm, 5% Vishay - 43C7840 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 25 Ohm, 5% Vishay
43C7840
Cw, 0.875 X 0.312, 25 Ohm, 5% Vishay 43C7840
CW, 0.875 x 0.312", 25 Ohm, 5%

CW, 0.875 x 0.312", 25 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW00525R00JS73 CW00525R00JS73 CWD-25TR-ND 43C7840
Product Name Wirewound Resistors RES 25 OHM 5% 6.5W SILICONE WW Through Hole Resistors Cw, 0.875 X 0.312, 25 Ohm, 5% Vishay
Category / Application Industrial General Use
Resistance Range 25 ohms 25 ohms 25 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details