Vishay Precision Group RES 4K OHM 6.5W 5% WW AXIAL CW0054K000JE73

Description
RES 4Kohm 6.5W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 4Kohm 6.5W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4K OHM 6.5W 5% WW AXIAL - CW0054K000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 6.5W 5% WW AXIAL
CW0054K000JE73
RES 4K OHM 6.5W 5% WW AXIAL CW0054K000JE73
RES 4Kohm 6.5W 5% WW AXIAL

RES 4Kohm 6.5W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0054K000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0054K000JE73
Wirewound Resistors 3110-CW0054K000JE73
CW-5 4K 5% E73 e3

CW-5 4K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CWD-4.0KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-4.0KRTR-ND
Through Hole Resistors CWD-4.0KRTR-ND
4 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWD-4.0KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-4.0KRCT-ND
Through Hole Resistors CWD-4.0KRCT-ND
4 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 4Kohm, 5W, 5%; Resistance Vishay - 65K3542 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4Kohm, 5W, 5%; Resistance Vishay
65K3542
Wirewound Resistor, 4Kohm, 5W, 5%; Resistance Vishay 65K3542
WIREWOUND RESISTOR, 4KOHM, 5W, 5%; Resistance:4kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 4KOHM, 5W, 5%; Resistance:4kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0054K000JE73 3110-CW0054K000JE73 CWD-4.0KRTR-ND 65K3542
Product Name RES 4K OHM 6.5W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Wirewound Resistor, 4Kohm, 5W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 4000 ohms 4000 ohms 4000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers