Vishay Intertechnology, Inc. Through Hole Resistors CW0053K000JE73

Description
3 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0053K000JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0053K000JE73-ND
Through Hole Resistors CW0053K000JE73-ND
3 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

3 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3K OHM 5% 6.5W SILICONE WW - CW0053K000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 5% 6.5W SILICONE WW
CW0053K000JE73
RES 3K OHM 5% 6.5W SILICONE WW CW0053K000JE73
RES 3Kohm 5% 6.5W SILICONE WW

RES 3Kohm 5% 6.5W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW0053K000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053K000JE73
Wirewound Resistors 3110-CW0053K000JE73
CW-5 3K 5% E73 e3

CW-5 3K 5% E73 e3

Supplier's Site Datasheet
Cw-5 3K 5% E73 E3 Vishay - 69P9191 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 3K 5% E73 E3 Vishay
69P9191
Cw-5 3K 5% E73 E3 Vishay 69P9191
CW-5 3K 5% E73 e3

CW-5 3K 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0053K000JE73-ND CW0053K000JE73 3110-CW0053K000JE73 69P9191
Product Name Through Hole Resistors RES 3K OHM 5% 6.5W SILICONE WW Wirewound Resistors Cw-5 3K 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers