Vishay Precision Group Through Hole Resistors CW00533R00JS73

Description
RES 33 OHM 6.5W 5% AXIAL
Request a Quote Datasheet
Description
RES 33 OHM 6.5W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW00533R00JS73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00533R00JS73CT-ND
Through Hole Resistors 541-CW00533R00JS73CT-ND
RES 33 OHM 6.5W 5% AXIAL

RES 33 OHM 6.5W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CW00533R00JS73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00533R00JS73TR-ND
Through Hole Resistors 541-CW00533R00JS73TR-ND
33 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

33 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW00533R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00533R00JS73
Wirewound Resistors 3110-CW00533R00JS73
CW-5 33 5% S73

CW-5 33 5% S73

Supplier's Site Datasheet
RES 33 OHM 5% 6.5W SILICONE WW - CW00533R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 5% 6.5W SILICONE WW
CW00533R00JS73
RES 33 OHM 5% 6.5W SILICONE WW CW00533R00JS73
RES 33ohm 5% 6.5W SILICONE WW

RES 33ohm 5% 6.5W SILICONE WW

Supplier's Site
Wirewound Resistor, 33 Ohm, 5W, 5%; Resistance Vishay - 06H0183 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 5W, 5%; Resistance Vishay
06H0183
Wirewound Resistor, 33 Ohm, 5W, 5%; Resistance Vishay 06H0183
WIREWOUND RESISTOR, 33 OHM, 5W, 5%; Resistance:33ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

WIREWOUND RESISTOR, 33 OHM, 5W, 5%; Resistance:33ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

Supplier's Site
Wirewound Resistor, 33 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 08J4909 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 5W, 5%, Full Reel; Resistance Vishay
08J4909
Wirewound Resistor, 33 Ohm, 5W, 5%, Full Reel; Resistance Vishay 08J4909
WIREWOUND RESISTOR, 33 OHM, 5W, 5%, FULL REEL; Resistance:33ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

WIREWOUND RESISTOR, 33 OHM, 5W, 5%, FULL REEL; Resistance:33ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-CW00533R00JS73CT-ND 3110-CW00533R00JS73 CW00533R00JS73 06H0183 08J4909
Product Name Through Hole Resistors Wirewound Resistors RES 33 OHM 5% 6.5W SILICONE WW Wirewound Resistor, 33 Ohm, 5W, 5%; Resistance Vishay Wirewound Resistor, 33 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Industrial Power Applications
Technology / Construction Wirewound Ceramic Composition; Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details