Vishay Intertechnology, Inc. Through Hole Resistors CW0056K800JE12HS

Description
6.8 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
6.8 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0056K800JE12HS-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0056K800JE12HS-ND
Through Hole Resistors CW0056K800JE12HS-ND
6.8 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound

6.8 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Resistors - Through Hole Resistors - 1349607-CW0056K800JE12HS - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1349607-CW0056K800JE12HS
Resistors - Through Hole Resistors 1349607-CW0056K800JE12HS
Win Source Part Number: 1349607-CW0056K800JE 12HS Category: Resistors - Through Hole Resistors Series: CW Features: Moisture Resistant, Pulse Withstanding Package: Bulk Size / Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Power (Watts): 6.5W Composition: Wirewound Number of Terminations: 2 Resistance: 6.8 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 350°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale

Win Source Part Number: 1349607-CW0056K800JE12HS
Category: Resistors - Through Hole Resistors
Series: CW
Features: Moisture Resistant, Pulse Withstanding
Package: Bulk
Size / Dimension: 0.312" Dia x 0.875" L (7.92mm x 22.23mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Power (Watts): 6.5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 6.8 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 350°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number CW0056K800JE12HS-ND 1349607-CW0056K800JE12HS
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details