Vishay Precision Group Through Hole Resistors CW0057R500JE12HE

Description
7.5 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-2761-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-2761-ND
Through Hole Resistors 541-2761-ND
7.5 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

7.5 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor, Wirewound, 7R5, 5%, Axial; Resistance Vishay - 73Y7352 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 7R5, 5%, Axial; Resistance Vishay
73Y7352
Resistor, Wirewound, 7R5, 5%, Axial; Resistance Vishay 73Y7352
RESISTOR, WIREWOUND, 7R5, 5%, AXIAL; Resistance:7.5ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 7R5, 5%, AXIAL; Resistance:7.5ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2761-ND 73Y7352
Product Name Through Hole Resistors Resistor, Wirewound, 7R5, 5%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details