RES 7.5ohm 5% 6.5W SILICONE WW
7.5 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW0057R500JS73 | CWD-7.5TR-ND | 3110-CW0057R500JS73 |
| Product Name | RES 7.5 OHM 5% 6.5W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 7.5 ohms | 7.5 ohms | 7.5 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 6.5 watts | 6.5 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |