Vishay Intertechnology, Inc. Through Hole Resistors CW005R1500JE73

Description
150 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW005R1500JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW005R1500JE73-ND
Through Hole Resistors CW005R1500JE73-ND
150 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .15 OHM 5% 6.5W SILICONE WW - CW005R1500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 5% 6.5W SILICONE WW
CW005R1500JE73
RES .15 OHM 5% 6.5W SILICONE WW CW005R1500JE73
RES .15ohm 5% 6.5W SILICONE WW

RES .15ohm 5% 6.5W SILICONE WW

Supplier's Site
Cw-5 .15 5% E73 E3 Vishay - 69P7436 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .15 5% E73 E3 Vishay
69P7436
Cw-5 .15 5% E73 E3 Vishay 69P7436
CW-5 .15 5% E73 e3

CW-5 .15 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW005R1500JE73-ND CW005R1500JE73 69P7436
Product Name Through Hole Resistors RES .15 OHM 5% 6.5W SILICONE WW Cw-5 .15 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details