Vishay Precision Group Wirewound Resistors 5watts .33ohms 5% CW005R3300JE12

Description
Wirewound Resistors 5watts .33ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 5watts .33ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts .33ohms 5% - CW005R3300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts .33ohms 5%
CW005R3300JE12
Wirewound Resistors 5watts .33ohms 5% CW005R3300JE12
Wirewound Resistors 5watts .33ohms 5%

Wirewound Resistors 5watts .33ohms 5%

Supplier's Site
Through Hole Resistors - 541-CW005R3300JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005R3300JE12-ND
Through Hole Resistors 541-CW005R3300JE12-ND
CW-5 .33 5% E12 E3

CW-5 .33 5% E12 E3

Buy Now Datasheet
Cw-5 .33 5% E12 E3 Vishay - 69P7599 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .33 5% E12 E3 Vishay
69P7599
Cw-5 .33 5% E12 E3 Vishay 69P7599
CW-5 .33 5% E12 e3

CW-5 .33 5% E12 e3

Supplier's Site
Resistor;Wirewound;Res 0.33 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201372 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.33 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201372
Resistor;Wirewound;Res 0.33 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201372
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number CW005R3300JE12 541-CW005R3300JE12-ND 69P7599 70201372
Product Name Wirewound Resistors 5watts .33ohms 5% Through Hole Resistors Cw-5 .33 5% E12 E3 Vishay Resistor;Wirewound;Res 0.33 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.3300 ohms 0.3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details