Vishay Precision Group Wirewound Resistors CW0055R000JE12

Description
CW-5 5 5% E12 e3
Request a Quote Datasheet
Description
CW-5 5 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0055R000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0055R000JE12
Wirewound Resistors 3110-CW0055R000JE12
CW-5 5 5% E12 e3

CW-5 5 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW0055R000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0055R000JE12-ND
Through Hole Resistors 541-CW0055R000JE12-ND
CW-5 5 5% E12 E3

CW-5 5 5% E12 E3

Buy Now Datasheet
Power ResistorSeries:CW; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ... - CW0055R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ...
CW0055R000JE12
Power ResistorSeries:CW; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ... CW0055R000JE12
Power ResistorSeries:CW; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ...

Power ResistorSeries:CW; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ...

Supplier's Site
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Bulk - 70201405 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Bulk
70201405
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Bulk 70201405
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 5 Ohm, 5W, 5%; Resistance Vishay - 63M1032 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 5W, 5%; Resistance Vishay
63M1032
Wirewound Resistor, 5 Ohm, 5W, 5%; Resistance Vishay 63M1032
WIREWOUND RESISTOR, 5 OHM, 5W, 5%; Resistance:5ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 5W, 5%; Resistance:5ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW0055R000JE12 541-CW0055R000JE12-ND CW0055R000JE12 70201405 63M1032
Product Name Wirewound Resistors Through Hole Resistors Power ResistorSeries:CW; Resistance:5ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ... Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Bulk Wirewound Resistor, 5 Ohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use Power Applications General Use Power Applications
Standards and Certifications RoHS RoHS
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers