Vishay Precision Group CW005R4700JE73 CW005R4700JE73

Description
CW005R4700JE73
Request a Quote Datasheet
Description
CW005R4700JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW005R4700JE73 - CW005R4700JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW005R4700JE73
CW005R4700JE73
CW005R4700JE73 CW005R4700JE73
CW005R4700JE73

CW005R4700JE73

Supplier's Site
Through Hole Resistors - 541-CW005R4700JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005R4700JE73-ND
Through Hole Resistors 541-CW005R4700JE73-ND
470 mOhms ±5% 5W Through Hole Resistor Axial Wirewound

470 mOhms ±5% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.47 Ohm, 5W, 5%; Resistance Vishay - 65K3472 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.47 Ohm, 5W, 5%; Resistance Vishay
65K3472
Wirewound Resistor, 0.47 Ohm, 5W, 5%; Resistance Vishay 65K3472
WIREWOUND RESISTOR, 0.47 OHM, 5W, 5%; Resistance:0.47ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.47 OHM, 5W, 5%; Resistance:0.47ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Wirewound, 0.47 Ohm, 5W, 5%; Resistance Vishay - 65K3473 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.47 Ohm, 5W, 5%; Resistance Vishay
65K3473
Resistor Wirewound, 0.47 Ohm, 5W, 5%; Resistance Vishay 65K3473
RESISTOR WIREWOUND, 0.47 OHM, 5W, 5%; Resistance:0.47ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.47 OHM, 5W, 5%; Resistance:0.47ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW005R4700JE73 541-CW005R4700JE73-ND 65K3472
Product Name CW005R4700JE73 Through Hole Resistors Wirewound Resistor, 0.47 Ohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details