Vishay Intertechnology, Inc. Through Hole Resistors - CW0052R000JE12HS CW0052R000JE12HS

Description
Manufacturer: Vishay Win Source Part Number: 867466-CW0052R000JE1 2HS Series: CW Operating Temperature Range: -65°C ~ 350°C Features: 2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound Package: Axial Package: Bulk Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8533.21.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 867466-CW0052R000JE1 2HS Series: CW Operating Temperature Range: -65°C ~ 350°C Features: 2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound Package: Axial Package: Bulk Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8533.21.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - CW0052R000JE12HS
867466-CW0052R000JE12HS
Through Hole Resistors - CW0052R000JE12HS 867466-CW0052R000JE12HS
Manufacturer: Vishay Win Source Part Number: 867466-CW0052R000JE1 2HS Series: CW Operating Temperature Range: -65°C ~ 350°C Features: 2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound Package: Axial Package: Bulk Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8533.21.0080

Manufacturer: Vishay
Win Source Part Number: 867466-CW0052R000JE12HS
Series: CW
Operating Temperature Range: -65°C ~ 350°C
Features: 2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Package: Axial
Package: Bulk
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8533.21.0080

Buy Now Datasheet
2 OHM 6.5W Resistor - 53-CW0052R000JE12HS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 OHM 6.5W Resistor
53-CW0052R000JE12HS
2 OHM 6.5W Resistor 53-CW0052R000JE12HS
RES 2 OHM 6.5W 5% AXIAL Product overview: CW0052R000JE12HS from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW0052R000JE12HS can be used for catalog matching and distributor lookup.

RES 2 OHM 6.5W 5% AXIAL Product overview: CW0052R000JE12HS from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW0052R000JE12HS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CW0052R000JE12HS-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0052R000JE12HS-ND
Through Hole Resistors CW0052R000JE12HS-ND
2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound

2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 867466-CW0052R000JE12HS 53-CW0052R000JE12HS CW0052R000JE12HS-ND
Product Name Through Hole Resistors - CW0052R000JE12HS 2 OHM 6.5W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Operating Temperature -65 to 350 C (-85 to 662 F) -65 to 250 C (-85 to 482 F) -65 to 350 C (-85 to 662 F)
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details