Vishay Intertechnology, Inc. RES 6K OHM 5% 6.5W SILICONE WW CW0056K000JS73

Description
RES 6Kohm 5% 6.5W SILICONE WW
Request a Quote Datasheet
Description
RES 6Kohm 5% 6.5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6K OHM 5% 6.5W SILICONE WW - CW0056K000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 5% 6.5W SILICONE WW
CW0056K000JS73
RES 6K OHM 5% 6.5W SILICONE WW CW0056K000JS73
RES 6Kohm 5% 6.5W SILICONE WW

RES 6Kohm 5% 6.5W SILICONE WW

Supplier's Site
Through Hole Resistors - CWD-6.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-6.0KTR-ND
Through Hole Resistors CWD-6.0KTR-ND
6 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

6 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0056K000JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0056K000JS73
Wirewound Resistors 3110-CW0056K000JS73
CW-5 6K 5% S73

CW-5 6K 5% S73

Supplier's Site Datasheet
Cw, 0.875 X 0.312, 6 Kohm, 5% Vishay - 43C8163 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 6 Kohm, 5% Vishay
43C8163
Cw, 0.875 X 0.312, 6 Kohm, 5% Vishay 43C8163
CW, 0.875 x 0.312", 6 kOhm, 5%

CW, 0.875 x 0.312", 6 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0056K000JS73 CWD-6.0KTR-ND 3110-CW0056K000JS73 43C8163
Product Name RES 6K OHM 5% 6.5W SILICONE WW Through Hole Resistors Wirewound Resistors Cw, 0.875 X 0.312, 6 Kohm, 5% Vishay
Resistance Range 6000 ohms 6000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details