CW-5 5.6K 5% E12 E3
CW-5 5.6K 5% E12 e3
Power ResistorSeries:CW; Resistance:5.6kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati...
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-CW0055K600JE12-ND | 3110-CW0055K600JE12 | CW0055K600JE12 | 70201406 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Power ResistorSeries:CW; Resistance:5.6kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... | Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | Power Applications | General Use |
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |