Vishay Precision Group Wirewound Resistors CW005700R0JE73

Description
CW-5 700 5% E73 e3
Request a Quote Datasheet
Description
CW-5 700 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005700R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005700R0JE73
Wirewound Resistors 3110-CW005700R0JE73
CW-5 700 5% E73 e3

CW-5 700 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW005700R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW005700R0JE73-ND
Through Hole Resistors CW005700R0JE73-ND
700 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

700 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW005700R0JE73 - CW005700R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW005700R0JE73
CW005700R0JE73
CW005700R0JE73 CW005700R0JE73
CW005700R0JE73

CW005700R0JE73

Supplier's Site
Resistor, Wirewound, 700 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 700 Ohm, 5W, 5%, Full Reel; Resistance Vishay
65K3575
Resistor, Wirewound, 700 Ohm, 5W, 5%, Full Reel; Resistance Vishay 65K3575
RESISTOR, WIREWOUND, 700 OHM, 5W, 5%, FULL REEL; Resistance:700ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 700 OHM, 5W, 5%, FULL REEL; Resistance:700ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 700 Ohm, 5W, 5%; Resistance Vishay - 65K3574 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 700 Ohm, 5W, 5%; Resistance Vishay
65K3574
Wirewound Resistor, 700 Ohm, 5W, 5%; Resistance Vishay 65K3574
WIREWOUND RESISTOR, 700 OHM, 5W, 5%; Resistance:700ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 700 OHM, 5W, 5%; Resistance:700ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW005700R0JE73 CW005700R0JE73-ND CW005700R0JE73 65K3575 65K3574
Product Name Wirewound Resistors Through Hole Resistors CW005700R0JE73 Resistor, Wirewound, 700 Ohm, 5W, 5%, Full Reel; Resistance Vishay Wirewound Resistor, 700 Ohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 700 ohms 700 ohms 700 ohms 700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details