Vishay Intertechnology, Inc. RES .2 OHM 5% 6.5W SILICONE WW CW005R2000JS73

Description
RES .2ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet
Description
RES .2ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .2 OHM 5% 6.5W SILICONE WW - CW005R2000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .2 OHM 5% 6.5W SILICONE WW
CW005R2000JS73
RES .2 OHM 5% 6.5W SILICONE WW CW005R2000JS73
RES .2ohm 5% 6.5W SILICONE WW

RES .2ohm 5% 6.5W SILICONE WW

Supplier's Site
Through Hole Resistors - CWD-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-.20TR-ND
Through Hole Resistors CWD-.20TR-ND
200 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW005R2000JS73 CWD-.20TR-ND
Product Name RES .2 OHM 5% 6.5W SILICONE WW Through Hole Resistors
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1422RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details