Vishay Precision Group Wirewound Resistors CW005400R0JE73

Description
CW-5 400 5% E73 e3
Request a Quote Datasheet
Description
CW-5 400 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005400R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005400R0JE73
Wirewound Resistors 3110-CW005400R0JE73
CW-5 400 5% E73 e3

CW-5 400 5% E73 e3

Supplier's Site Datasheet
CW005400R0JE73 - CW005400R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW005400R0JE73
CW005400R0JE73
CW005400R0JE73 CW005400R0JE73
CW005400R0JE73

CW005400R0JE73

Supplier's Site
Through Hole Resistors - 541-CW005400R0JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005400R0JE73CT-ND
Through Hole Resistors 541-CW005400R0JE73CT-ND
RES 400 OHM 6.5W 5% AXIAL

RES 400 OHM 6.5W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CW005400R0JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005400R0JE73TR-ND
Through Hole Resistors 541-CW005400R0JE73TR-ND
400 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 400 Ohm, 5W, 5%; Resistance Vishay - 65K3545 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 400 Ohm, 5W, 5%; Resistance Vishay
65K3545
Wirewound Resistor, 400 Ohm, 5W, 5%; Resistance Vishay 65K3545
WIREWOUND RESISTOR, 400 OHM, 5W, 5%; Resistance:400ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 400 OHM, 5W, 5%; Resistance:400ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site
Power Resistor, Full Reel; Resistance Vishay - 65K3546 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor, Full Reel; Resistance Vishay
65K3546
Power Resistor, Full Reel; Resistance Vishay 65K3546
POWER RESISTOR, FULL REEL; Resistance:400ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

POWER RESISTOR, FULL REEL; Resistance:400ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW005400R0JE73 CW005400R0JE73 541-CW005400R0JE73CT-ND 65K3545 65K3546
Product Name Wirewound Resistors CW005400R0JE73 Through Hole Resistors Wirewound Resistor, 400 Ohm, 5W, 5%; Resistance Vishay Power Resistor, Full Reel; Resistance Vishay
Category / Application Industrial General Use Power Applications
Standards and Certifications RoHS RoHS
Resistance Range 400 ohms 400 ohms 400 ohms 400 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers