8 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 8K OHM 6.5W 5% AXIAL
CW-5 8K 5% E73 e3
WIREWOUND RESISTOR, 8KOHM, 5W, 5%; Resistance:8kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-CW0058K000JE73TR-ND | CW0058K000JE73 | 3110-CW0058K000JE73 | 65K3580 |
| Product Name | Through Hole Resistors | CW0058K000JE73 | Wirewound Resistors | Wirewound Resistor, 8Kohm, 5W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |