Vishay Precision Group Wirewound Resistors - CW00568R00JE73

Description
Wirewound Resistors - Through Hole 5watts 68ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 68ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW00568R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW00568R00JE73
Wirewound Resistors - CW00568R00JE73
Wirewound Resistors - Through Hole 5watts 68ohms 5%

Wirewound Resistors - Through Hole 5watts 68ohms 5%

Supplier's Site
Wirewound Resistors - 3110-CW00568R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00568R00JE73
Wirewound Resistors 3110-CW00568R00JE73
CW-5 68 5% E73 e3

CW-5 68 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CWD-68RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-68RCT-ND
Through Hole Resistors CWD-68RCT-ND
68 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWD-68RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-68RTR-ND
Through Hole Resistors CWD-68RTR-ND
68 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Wirewound, 68 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3562 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 68 Ohm, 5W, 5%, Full Reel; Resistance Vishay
65K3562
Resistor, Wirewound, 68 Ohm, 5W, 5%, Full Reel; Resistance Vishay 65K3562
RESISTOR, WIREWOUND, 68 OHM, 5W, 5%, FULL REEL; Resistance:68ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 68 OHM, 5W, 5%, FULL REEL; Resistance:68ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 68 Ohm, 5W, 5%; Resistance Vishay - 65K3561 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 68 Ohm, 5W, 5%; Resistance Vishay
65K3561
Wirewound Resistor, 68 Ohm, 5W, 5%; Resistance Vishay 65K3561
WIREWOUND RESISTOR, 68 OHM, 5W, 5%; Resistance:68ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 68 OHM, 5W, 5%; Resistance:68ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW00568R00JE73 3110-CW00568R00JE73 CWD-68RCT-ND 65K3562 65K3561
Product Name Wirewound Resistors - Wirewound Resistors Through Hole Resistors Resistor, Wirewound, 68 Ohm, 5W, 5%, Full Reel; Resistance Vishay Wirewound Resistor, 68 Ohm, 5W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers