Vishay Precision Group Wirewound Resistors - CW00582R00JE12

Description
Wirewound Resistors - Through Hole 5watts 82ohms 5% Learn More
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 82ohms 5% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW00582R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW00582R00JE12
Wirewound Resistors - CW00582R00JE12
Wirewound Resistors - Through Hole 5watts 82ohms 5% Learn More

Wirewound Resistors - Through Hole 5watts 82ohms 5% Learn More

Supplier's Site
Through Hole Resistors - 541-CW00582R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00582R00JE12-ND
Through Hole Resistors 541-CW00582R00JE12-ND
CW-5 82 5% E12 E3

CW-5 82 5% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-CW00582R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00582R00JE12
Wirewound Resistors 3110-CW00582R00JE12
CW-5 82 5% E12 e3

CW-5 82 5% E12 e3

Supplier's Site Datasheet
Cw-5 82 5% E12 E3 Vishay - 70P0848 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 82 5% E12 E3 Vishay
70P0848
Cw-5 82 5% E12 E3 Vishay 70P0848
CW-5 82 5% E12 e3

CW-5 82 5% E12 e3

Supplier's Site
Resistor;Wirewound;Res 82 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201413 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 82 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201413
Resistor;Wirewound;Res 82 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201413
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW00582R00JE12 541-CW00582R00JE12-ND 3110-CW00582R00JE12 70P0848 70201413
Product Name Wirewound Resistors - Through Hole Resistors Wirewound Resistors Cw-5 82 5% E12 E3 Vishay Resistor;Wirewound;Res 82 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details