Vishay Precision Group Wirewound Resistors CW0052K200JE73

Description
CW-5 2.2K 5% E73 e3
Request a Quote Datasheet
Description
CW-5 2.2K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0052K200JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052K200JE73
Wirewound Resistors 3110-CW0052K200JE73
CW-5 2.2K 5% E73 e3

CW-5 2.2K 5% E73 e3

Supplier's Site Datasheet
RES 2.2K OHM 6.5W 5% WW AXIAL - CW0052K200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 6.5W 5% WW AXIAL
CW0052K200JE73
RES 2.2K OHM 6.5W 5% WW AXIAL CW0052K200JE73
RES 2.2Kohm 6.5W 5% WW AXIAL

RES 2.2Kohm 6.5W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-CW0052K200JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0052K200JE73CT-ND
Through Hole Resistors 541-CW0052K200JE73CT-ND
2.2 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

2.2 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW0052K200JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0052K200JE73TR-ND
Through Hole Resistors 541-CW0052K200JE73TR-ND
2.2 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

2.2 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor Wirewound, 2.2Kohm, 5W, 5%; Resistance Vishay - 65K3510 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 2.2Kohm, 5W, 5%; Resistance Vishay
65K3510
Resistor Wirewound, 2.2Kohm, 5W, 5%; Resistance Vishay 65K3510
RESISTOR WIREWOUND, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

RESISTOR WIREWOUND, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 2.2Kohm, 5W, 5%; Resistance Vishay - 65K3509 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2Kohm, 5W, 5%; Resistance Vishay
65K3509
Wirewound Resistor, 2.2Kohm, 5W, 5%; Resistance Vishay 65K3509
WIREWOUND RESISTOR, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0052K200JE73 CW0052K200JE73 541-CW0052K200JE73CT-ND 65K3510
Product Name Wirewound Resistors RES 2.2K OHM 6.5W 5% WW AXIAL Through Hole Resistors Resistor Wirewound, 2.2Kohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details