Vishay Precision Group CW00540R00JE73 CW00540R00JE73

Description
CW00540R00JE73
Request a Quote Datasheet
Description
CW00540R00JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW00540R00JE73 - CW00540R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00540R00JE73
CW00540R00JE73
CW00540R00JE73 CW00540R00JE73
CW00540R00JE73

CW00540R00JE73

Supplier's Site
Wirewound Resistors - 3110-CW00540R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00540R00JE73
Wirewound Resistors 3110-CW00540R00JE73
CW-5 40 5% E73 e3

CW-5 40 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW00540R00JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00540R00JE73CT-ND
Through Hole Resistors 541-CW00540R00JE73CT-ND
RES 40 OHM 6.5W 5% AXIAL

RES 40 OHM 6.5W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CW00540R00JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00540R00JE73TR-ND
Through Hole Resistors 541-CW00540R00JE73TR-ND
40 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 40 Ohm, 5W, 5%; Resistance Vishay - 65K3544 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 5W, 5%; Resistance Vishay
65K3544
Wirewound Resistor, 40 Ohm, 5W, 5%; Resistance Vishay 65K3544
WIREWOUND RESISTOR, 40 OHM, 5W, 5%; Resistance:40ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 40 OHM, 5W, 5%; Resistance:40ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW00540R00JE73 3110-CW00540R00JE73 541-CW00540R00JE73CT-ND 65K3544
Product Name CW00540R00JE73 Wirewound Resistors Through Hole Resistors Wirewound Resistor, 40 Ohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 40 ohms 40 ohms 40 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details