Vishay Precision Group Through Hole Resistors CW00747K00JB12

Description
CW-7 47K 5% B12
Request a Quote Datasheet
Description
CW-7 47K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW00747K00JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00747K00JB12-ND
Through Hole Resistors 541-CW00747K00JB12-ND
CW-7 47K 5% B12

CW-7 47K 5% B12

Buy Now Datasheet
Res Wirewound 47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00747K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00747K00JB12
Res Wirewound 47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00747K00JB12
Res Wirewound 47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00747K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00747K00JB12
Wirewound Resistors 3110-CW00747K00JB12
CW-7 47K 5% B12

CW-7 47K 5% B12

Supplier's Site Datasheet
Cw-7 47K 5% B12 Vishay - 28M5337 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 47K 5% B12 Vishay
28M5337
Cw-7 47K 5% B12 Vishay 28M5337
CW-7 47K 5% B12

CW-7 47K 5% B12

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-CW00747K00JB12-ND CW00747K00JB12 3110-CW00747K00JB12 28M5337
Product Name Through Hole Resistors Res Wirewound 47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 47K 5% B12 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1047KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details