Vishay Precision Group Through Hole Resistors CW00540K00JE12

Description
CW-5 40K 5% E12 E3
Request a Quote Datasheet
Description
CW-5 40K 5% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW00540K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00540K00JE12-ND
Through Hole Resistors 541-CW00540K00JE12-ND
CW-5 40K 5% E12 E3

CW-5 40K 5% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-CW00540K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00540K00JE12
Wirewound Resistors 3110-CW00540K00JE12
CW-5 40K 5% E12 e3

CW-5 40K 5% E12 e3

Supplier's Site Datasheet
Power ResistorSeries:CW; Resistance:40kohm; Resistance Tolerance:+/-5%; Power Rating:5W; Operating... - CW00540K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:40kohm; Resistance Tolerance:+/-5%; Power Rating:5W; Operating...
CW00540K00JE12
Power ResistorSeries:CW; Resistance:40kohm; Resistance Tolerance:+/-5%; Power Rating:5W; Operating... CW00540K00JE12
Power ResistorSeries:CW; Resistance:40kohm; Resistance Tolerance:+/-5%; Power Rating:5W; Operating...

Power ResistorSeries:CW; Resistance:40kohm; Resistance Tolerance:+/-5%; Power Rating:5W; Operating...

Supplier's Site
Wirewound Resistor, 40Kohm, 5W, 5%; Resistance Vishay - 41K8935 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40Kohm, 5W, 5%; Resistance Vishay
41K8935
Wirewound Resistor, 40Kohm, 5W, 5%; Resistance Vishay 41K8935
WIREWOUND RESISTOR, 40KOHM, 5W, 5%; Resistance:40kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 40KOHM, 5W, 5%; Resistance:40kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 40 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201402 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 40 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201402
Resistor;Wirewound;Res 40 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201402
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Resistor - 16344861 - Radwell International
Willingboro, NJ, United States
Resistor
16344861
Resistor 16344861
RESISTOR, WIRE WOUND, 5W, 40K OHM, 5% +/-TOL, 30PPM/CEL, AXIAL, THROUGH HOLE MOUNT, LEAD FREE, BULK. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIRE WOUND, 5W, 40K OHM, 5% +/-TOL, 30PPM/CEL, AXIAL, THROUGH HOLE MOUNT, LEAD FREE, BULK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 541-CW00540K00JE12-ND 3110-CW00540K00JE12 CW00540K00JE12 41K8935 70201402 16344861
Product Name Through Hole Resistors Wirewound Resistors Power ResistorSeries:CW; Resistance:40kohm; Resistance Tolerance:+/-5%; Power Rating:5W; Operating... Wirewound Resistor, 40Kohm, 5W, 5%; Resistance Vishay Resistor;Wirewound;Res 40 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Power Applications General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details