Vishay Intertechnology, Inc. Wirewound Resistors CW00556R00JS73

Description
CW-5 56 5% S73
Request a Quote Datasheet
Description
CW-5 56 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00556R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00556R00JS73
Wirewound Resistors 3110-CW00556R00JS73
CW-5 56 5% S73

CW-5 56 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWD-56TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-56TR-ND
Through Hole Resistors CWD-56TR-ND
56 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 56 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00556R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00556R00JS73
Res Wirewound 56 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00556R00JS73
Res Wirewound 56 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 56 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Power Resistor; Resistance Vishay - 08J4914 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
08J4914
Power Resistor; Resistance Vishay 08J4914
Power Resistor; Resistance:56ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:56ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW00556R00JS73 CWD-56TR-ND CW00556R00JS73 08J4914
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 56 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Power Resistor; Resistance Vishay
Category / Application Industrial General Use Power Applications
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details