Vishay Precision Group Wirewound Resistors CW0053R300JE12

Description
CW-5 3.3 5% E12 e3
Request a Quote Datasheet
Description
CW-5 3.3 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0053R300JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053R300JE12
Wirewound Resistors 3110-CW0053R300JE12
CW-5 3.3 5% E12 e3

CW-5 3.3 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW0053R300JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0053R300JE12-ND
Through Hole Resistors 541-CW0053R300JE12-ND
CW-5 3.3 5% E12 E3

CW-5 3.3 5% E12 E3

Buy Now Datasheet
Power ResistorSeries:CW; Resistance:3.3ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW0053R300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:3.3ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW0053R300JE12
Power ResistorSeries:CW; Resistance:3.3ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW0053R300JE12
Power ResistorSeries:CW; Resistance:3.3ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:3.3ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Wirewound Resistor, 3.3 Ohm, 5W, 5%; Resistance Vishay - 65K3533 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.3 Ohm, 5W, 5%; Resistance Vishay
65K3533
Wirewound Resistor, 3.3 Ohm, 5W, 5%; Resistance Vishay 65K3533
WIREWOUND RESISTOR, 3.3 OHM, 5W, 5%; Resistance:3.3ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 3.3 OHM, 5W, 5%; Resistance:3.3ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 3.3 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk - 70201393 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3.3 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
70201393
Resistor;Wirewound;Res 3.3 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk 70201393
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW0053R300JE12 541-CW0053R300JE12-ND CW0053R300JE12 65K3533 70201393
Product Name Wirewound Resistors Through Hole Resistors Power ResistorSeries:CW; Resistance:3.3ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Wirewound Resistor, 3.3 Ohm, 5W, 5%; Resistance Vishay Resistor;Wirewound;Res 3.3 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
Category / Application Industrial General Use Power Applications General Use
Standards and Certifications RoHS
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176399-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5600 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details