500 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
500 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
WIREWOUND RESISTOR, 0.5 OHM, 5W, 5%, FULL REEL; Resistance:0.5ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
RES 0.5 OHM 6.5W 5% AXIAL
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW005R5000JE73 | CWD-.50RTR-ND | 65K3474 | CW005R5000JE73 |
| Product Name | CW005R5000JE73 | Through Hole Resistors | Wirewound Resistor, 0.5 Ohm, 5W, 5%, Full Reel; Resistance Vishay | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ThroughHole; Axial Leads | |
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |