Wirewound Resistors 7watts .1ohms 5%
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW007R1000JE12 | 541-CW007R1000JE12-ND | 70P0987 |
| Product Name | Wirewound Resistors 7watts .1ohms 5% | Through Hole Resistors | Cw-7 .1 5% E12 E3 Vishay |
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 0.1000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |