CW-7 100 5% E12 E3
CW-7 100 5% E12 e3
Res Wirewound 100 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-CW007100R0JE12-ND | 3110-CW007100R0JE12 | CW007100R0JE12 | 70P1259 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 100 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk | Cw-7 100 5% E12 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |