Vishay Precision Group Wirewound Resistors CW0052K500JE73

Description
CW-5 2.5K 5% E73 e3
Request a Quote Datasheet
Description
CW-5 2.5K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0052K500JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052K500JE73
Wirewound Resistors 3110-CW0052K500JE73
CW-5 2.5K 5% E73 e3

CW-5 2.5K 5% E73 e3

Supplier's Site Datasheet
RES 2.5K OHM 6.5W 5% WW AXIAL - CW0052K500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 6.5W 5% WW AXIAL
CW0052K500JE73
RES 2.5K OHM 6.5W 5% WW AXIAL CW0052K500JE73
RES 2.5Kohm 6.5W 5% WW AXIAL

RES 2.5Kohm 6.5W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0052K500JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0052K500JE73-ND
Through Hole Resistors CW0052K500JE73-ND
2.5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 2.5Kohm, 5W, 5%; Resistance Vishay - 65K3511 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5Kohm, 5W, 5%; Resistance Vishay
65K3511
Wirewound Resistor, 2.5Kohm, 5W, 5%; Resistance Vishay 65K3511
WIREWOUND RESISTOR, 2.5KOHM, 5W, 5%; Resistance:2.5kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5KOHM, 5W, 5%; Resistance:2.5kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 2.5Kohm, 5W, 5%; Resistance Vishay - 65K3512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 2.5Kohm, 5W, 5%; Resistance Vishay
65K3512
Resistor Wirewound, 2.5Kohm, 5W, 5%; Resistance Vishay 65K3512
RESISTOR WIREWOUND, 2.5KOHM, 5W, 5%; Resistance:2.5kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

RESISTOR WIREWOUND, 2.5KOHM, 5W, 5%; Resistance:2.5kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0052K500JE73 CW0052K500JE73 CW0052K500JE73-ND 65K3511
Product Name Wirewound Resistors RES 2.5K OHM 6.5W 5% WW AXIAL Through Hole Resistors Wirewound Resistor, 2.5Kohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 2500 ohms 2500 ohms 2500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details