Res Wirewound 4.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
RES,Metal Alloy,4.7KOhms,5+/-%
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW0074K700JB12 | 3110-CW0074K700JB12 | 541-CW0074K700JB12-ND | 43C8393 |
| Product Name | Res Wirewound 4.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Through Hole Resistors | Res,metal Alloy,4.7Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Technology / Construction | Wirewound | Wirewound | MetalAlloy | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Power Rating | 7 watts | 9 watts |