Vishay Intertechnology, Inc. Through Hole Resistors CW005300R0JE73

Description
300 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW005300R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW005300R0JE73-ND
Through Hole Resistors CW005300R0JE73-ND
300 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

300 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 300 OHM 6.5W 5% WW AXIAL - CW005300R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 6.5W 5% WW AXIAL
CW005300R0JE73
RES 300 OHM 6.5W 5% WW AXIAL CW005300R0JE73
RES 300ohm 6.5W 5% WW AXIAL

RES 300ohm 6.5W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW005300R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005300R0JE73
Wirewound Resistors 3110-CW005300R0JE73
CW-5 300 5% E73 e3

CW-5 300 5% E73 e3

Supplier's Site Datasheet
Cw-5 300 5% E73 E3 Vishay - 69P9411 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 300 5% E73 E3 Vishay
69P9411
Cw-5 300 5% E73 E3 Vishay 69P9411
CW-5 300 5% E73 e3

CW-5 300 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW005300R0JE73-ND CW005300R0JE73 3110-CW005300R0JE73 69P9411
Product Name Through Hole Resistors RES 300 OHM 6.5W 5% WW AXIAL Wirewound Resistors Cw-5 300 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details