Vishay Precision Group Wirewound Resistors 5watts 9.0Kohms 5% CW0059K000JB12

Description
Wirewound Resistors 5watts 9.0Kohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 5watts 9.0Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts 9.0Kohms 5% - CW0059K000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 9.0Kohms 5%
CW0059K000JB12
Wirewound Resistors 5watts 9.0Kohms 5% CW0059K000JB12
Wirewound Resistors 5watts 9.0Kohms 5%

Wirewound Resistors 5watts 9.0Kohms 5%

Supplier's Site
Wirewound Resistors - 3110-CW0059K000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0059K000JB12
Wirewound Resistors 3110-CW0059K000JB12
CW-5 9K 5% B12

CW-5 9K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-CW0059K000JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0059K000JB12-ND
Through Hole Resistors 541-CW0059K000JB12-ND
CW-5 9K 5% B12

CW-5 9K 5% B12

Buy Now Datasheet
Cw-5 9K 5% B12 Vishay - 43C8268 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 9K 5% B12 Vishay
43C8268
Cw-5 9K 5% B12 Vishay 43C8268
CW-5 9K 5% B12

CW-5 9K 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0059K000JB12 3110-CW0059K000JB12 541-CW0059K000JB12-ND 43C8268
Product Name Wirewound Resistors 5watts 9.0Kohms 5% Wirewound Resistors Through Hole Resistors Cw-5 9K 5% B12 Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 9000 ohms 9000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Category / Application Industrial General Use
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676814-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details