Vishay Intertechnology, Inc. Through Hole Resistors CW0052R000JE73

Description
2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW0052R000JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0052R000JE73TR-ND
Through Hole Resistors 541-CW0052R000JE73TR-ND
2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW0052R000JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0052R000JE73CT-ND
Through Hole Resistors 541-CW0052R000JE73CT-ND
2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2 OHM 6.5W 5% WW AXIAL - CW0052R000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 6.5W 5% WW AXIAL
CW0052R000JE73
RES 2 OHM 6.5W 5% WW AXIAL CW0052R000JE73
RES 2ohm 6.5W 5% WW AXIAL

RES 2ohm 6.5W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0052R000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052R000JE73
Wirewound Resistors 3110-CW0052R000JE73
CW-5 2 5% E73 e3

CW-5 2 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Vishay - 65K3517 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Vishay
65K3517
Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Vishay 65K3517
WIREWOUND RESISTOR, 2 OHM, 5W, 5%; Resistance:2ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 5W, 5%; Resistance:2ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 2 Ohm, 5W, 5%; Resistance Vishay - 65K3518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2 Ohm, 5W, 5%; Resistance Vishay
65K3518
Resistor, Wirewound, 2 Ohm, 5W, 5%; Resistance Vishay 65K3518
RESISTOR, WIREWOUND, 2 OHM, 5W, 5%; Resistance:2ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

RESISTOR, WIREWOUND, 2 OHM, 5W, 5%; Resistance:2ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site
Through Hole Resistors - CW0052R000JE73 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
CW0052R000JE73
Through Hole Resistors CW0052R000JE73
RES 2 OHM 6.5W 5% AXIAL

RES 2 OHM 6.5W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number 541-CW0052R000JE73TR-ND CW0052R000JE73 3110-CW0052R000JE73 65K3517 65K3518 CW0052R000JE73
Product Name Through Hole Resistors RES 2 OHM 6.5W 5% WW AXIAL Wirewound Resistors Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Vishay Resistor, Wirewound, 2 Ohm, 5W, 5%; Resistance Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Industrial Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leaded ThroughHole; Axial Leads
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details