Vishay Precision Group Leaded Process Compatible:Yes RoHS Compliant: Yes CW00530R00JE12

Description
Leaded Process Compatible:Yes RoHS Compliant: Yes
Request a Quote Datasheet
Description
Leaded Process Compatible:Yes RoHS Compliant: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Process Compatible:Yes RoHS Compliant: Yes - CW00530R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Leaded Process Compatible:Yes RoHS Compliant: Yes
CW00530R00JE12
Leaded Process Compatible:Yes RoHS Compliant: Yes CW00530R00JE12
Leaded Process Compatible:Yes RoHS Compliant: Yes

Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site
Wirewound Resistors - 3110-CW00530R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00530R00JE12
Wirewound Resistors 3110-CW00530R00JE12
CW-5 30 5% E12 e3

CW-5 30 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW00530R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00530R00JE12-ND
Through Hole Resistors 541-CW00530R00JE12-ND
CW-5 30 5% E12 E3

CW-5 30 5% E12 E3

Buy Now Datasheet
Wirewound Resistor, 30 Ohm, 5W, 5%; Resistance Vishay - 41K8929 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 30 Ohm, 5W, 5%; Resistance Vishay
41K8929
Wirewound Resistor, 30 Ohm, 5W, 5%; Resistance Vishay 41K8929
WIREWOUND RESISTOR, 30 OHM, 5W, 5%; Resistance:30ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 30 OHM, 5W, 5%; Resistance:30ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW00530R00JE12 3110-CW00530R00JE12 541-CW00530R00JE12-ND 41K8929
Product Name Leaded Process Compatible:Yes RoHS Compliant: Yes Wirewound Resistors Through Hole Resistors Wirewound Resistor, 30 Ohm, 5W, 5%; Resistance Vishay
Standards and Certifications RoHS RoHS
Category / Application Industrial General Use
Resistance Range 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details