700 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 700ohm 5% 6.5W SILICONE WW
RESISTOR, WIREWOUND, 700 OHM, 5W, 5%, FULL REEL; Resistance:700ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CWD-700TR-ND | 3110-CW005700R0JS73 | CW005700R0JS73 | 08J4693 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 700 OHM 5% 6.5W SILICONE WW | Resistor, Wirewound, 700 Ohm, 5W, 5%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 700 ohms | 700 ohms | 700 ohms | 700 ohms |