Vishay Precision Group Through Hole Resistors CW007560R0JE12

Description
CW-7 560 5% E12 E3
Request a Quote Datasheet
Description
CW-7 560 5% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW007560R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW007560R0JE12-ND
Through Hole Resistors 541-CW007560R0JE12-ND
CW-7 560 5% E12 E3

CW-7 560 5% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-CW007560R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007560R0JE12
Wirewound Resistors 3110-CW007560R0JE12
CW-7 560 5% E12 e3

CW-7 560 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 560 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007560R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007560R0JE12
Res Wirewound 560 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007560R0JE12
Res Wirewound 560 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 560 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 560 5% E12 E3 Vishay - 70P2000 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 560 5% E12 E3 Vishay
70P2000
Cw-7 560 5% E12 E3 Vishay 70P2000
CW-7 560 5% e12 E3

CW-7 560 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-CW007560R0JE12-ND 3110-CW007560R0JE12 CW007560R0JE12 70P2000
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 560 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 560 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details