Vishay Intertechnology, Inc. RES 100 OHM 13W 5% WW AXIAL CW010100R0JB123

Description
RES 100ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 13W 5% WW AXIAL - CW010100R0JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 13W 5% WW AXIAL
CW010100R0JB123
RES 100 OHM 13W 5% WW AXIAL CW010100R0JB123
RES 100ohm 13W 5% WW AXIAL

RES 100ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010100R0JB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010100R0JB123-ND
Through Hole Resistors CW010100R0JB123-ND
100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,100Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C8553 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,100Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C8553
Res,metal Alloy,100Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C8553
RES,Metal Alloy,100Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,100Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010100R0JB123 CW010100R0JB123-ND 43C8553
Product Name RES 100 OHM 13W 5% WW AXIAL Through Hole Resistors Res,metal Alloy,100Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A4K7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details