Vishay Intertechnology, Inc. Wirewound Resistors 5watts 39Kohms 5% CW00539K00JE12

Description
Wirewound Resistors 5watts 39Kohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 5watts 39Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts 39Kohms 5% - CW00539K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 39Kohms 5%
CW00539K00JE12
Wirewound Resistors 5watts 39Kohms 5% CW00539K00JE12
Wirewound Resistors 5watts 39Kohms 5%

Wirewound Resistors 5watts 39Kohms 5%

Supplier's Site
Through Hole Resistors - 541-CW00539K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00539K00JE12-ND
Through Hole Resistors 541-CW00539K00JE12-ND
CW-5 39K 5% E12 E3

CW-5 39K 5% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-CW00539K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00539K00JE12
Wirewound Resistors 3110-CW00539K00JE12
CW-5 39K 5% E12 e3

CW-5 39K 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW00539K00JE12 541-CW00539K00JE12-ND 3110-CW00539K00JE12
Product Name Wirewound Resistors 5watts 39Kohms 5% Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 39000 ohms 39000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers