Vishay Precision Group Through Hole Resistors CW005750R0JE12

Description
CW-5 750 5% E12 E3
Request a Quote Datasheet
Description
CW-5 750 5% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW005750R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005750R0JE12-ND
Through Hole Resistors 541-CW005750R0JE12-ND
CW-5 750 5% E12 E3

CW-5 750 5% E12 E3

Buy Now Datasheet
Res Wirewound 750 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005750R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005750R0JE12
Res Wirewound 750 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005750R0JE12
Res Wirewound 750 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW005750R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005750R0JE12
Wirewound Resistors 3110-CW005750R0JE12
CW-5 750 5% E12 e3

CW-5 750 5% E12 e3

Supplier's Site Datasheet
Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk - 70201591 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
70201591
Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk 70201591
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Cw-5 750 5% E12 E3 Vishay - 70P0731 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 750 5% E12 E3 Vishay
70P0731
Cw-5 750 5% E12 E3 Vishay 70P0731
CW-5 750 5% e12 E3

CW-5 750 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-CW005750R0JE12-ND CW005750R0JE12 3110-CW005750R0JE12 70201591 70P0731
Product Name Through Hole Resistors Res Wirewound 750 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk Cw-5 750 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details