Vishay Intertechnology, Inc. RES .1 OHM 5% 6.5W SILICONE WW CW005R1000JS73

Description
RES .1ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet
Description
RES .1ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .1 OHM 5% 6.5W SILICONE WW - CW005R1000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .1 OHM 5% 6.5W SILICONE WW
CW005R1000JS73
RES .1 OHM 5% 6.5W SILICONE WW CW005R1000JS73
RES .1ohm 5% 6.5W SILICONE WW

RES .1ohm 5% 6.5W SILICONE WW

Supplier's Site
Through Hole Resistors - CWD-.10TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-.10TR-ND
Through Hole Resistors CWD-.10TR-ND
100 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW005R1000JS73 CWD-.10TR-ND
Product Name RES .1 OHM 5% 6.5W SILICONE WW Through Hole Resistors
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details