CW-5 25 5% E12 e3
Power ResistorSeries:CW; Resistance:25ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating Te...
RESISTOR, AXIAL, WIREWOUND, 25 OHM, 5W, 5%, 6X25 MM. FREE 2 YEAR RADWELL WARRANTY
WIREWOUND RESISTOR, 25 OHM, 5W, 5%; Resistance:25ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CW00525R00JE12-ND | 3110-CW00525R00JE12 | CW00525R00JE12 | 16344713 | 65K3522 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Power ResistorSeries:CW; Resistance:25ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating Te... | Resistor | Wirewound Resistor, 25 Ohm, 5W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Industrial | Power Applications | Power Applications | |
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |