Vishay Intertechnology, Inc. Wirewound Resistors - CW005390R0JE73

Description
Wirewound Resistors - Through Hole 39Kohms 5% 5watts
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 39Kohms 5% 5watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW005390R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW005390R0JE73
Wirewound Resistors - CW005390R0JE73
Wirewound Resistors - Through Hole 39Kohms 5% 5watts

Wirewound Resistors - Through Hole 39Kohms 5% 5watts

Supplier's Site
Through Hole Resistors - 541-CW005390R0JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005390R0JE73TR-ND
Through Hole Resistors 541-CW005390R0JE73TR-ND
390 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

390 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW005390R0JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005390R0JE73CT-ND
Through Hole Resistors 541-CW005390R0JE73CT-ND
RES 390 OHM 6.5W 5% AXIAL

RES 390 OHM 6.5W 5% AXIAL

Buy Now Datasheet
Wirewound Resistors - 3110-CW005390R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005390R0JE73
Wirewound Resistors 3110-CW005390R0JE73
CW-5 390 5% E73 e3

CW-5 390 5% E73 e3

Supplier's Site Datasheet
Resistor, Wirewound, 390 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3541 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 390 Ohm, 5W, 5%, Full Reel; Resistance Vishay
65K3541
Resistor, Wirewound, 390 Ohm, 5W, 5%, Full Reel; Resistance Vishay 65K3541
RESISTOR, WIREWOUND, 390 OHM, 5W, 5%, FULL REEL; Resistance:390ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 390 OHM, 5W, 5%, FULL REEL; Resistance:390ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 390 Ohm, 5W, 5%; Resistance Vishay - 65K3540 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 390 Ohm, 5W, 5%; Resistance Vishay
65K3540
Wirewound Resistor, 390 Ohm, 5W, 5%; Resistance Vishay 65K3540
WIREWOUND RESISTOR, 390 OHM, 5W, 5%; Resistance:390ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 390 OHM, 5W, 5%; Resistance:390ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW005390R0JE73 541-CW005390R0JE73TR-ND 3110-CW005390R0JE73 65K3541 65K3540
Product Name Wirewound Resistors - Through Hole Resistors Wirewound Resistors Resistor, Wirewound, 390 Ohm, 5W, 5%, Full Reel; Resistance Vishay Wirewound Resistor, 390 Ohm, 5W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 39000 ohms 390 ohms 390 ohms 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details