Wirewound Resistors 5watts 25ohms 5%
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW00525R00JB12 | 541-CW00525R00JB12-ND | CW00525R00JB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Wirewound Resistors 5watts 25ohms 5% |
| Category / Application | Industrial | General Use | |
| Resistance Range | 25 ohms | 25 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |