Res Wirewound 33 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW00533R00JB12 | CW00533R00JB12 | 541-CW00533R00JB12-ND |
| Product Name | Wirewound Resistors | Res Wirewound 33 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 33 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |