Vishay Precision Group Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005800R0JB12

Description
Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005800R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005800R0JB12
Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005800R0JB12
Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-CW005800R0JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005800R0JB12-ND
Through Hole Resistors 541-CW005800R0JB12-ND
CW-5 800 5% B12

CW-5 800 5% B12

Buy Now Datasheet
Wirewound Resistors - 3110-CW005800R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005800R0JB12
Wirewound Resistors 3110-CW005800R0JB12
CW-5 800 5% B12

CW-5 800 5% B12

Supplier's Site Datasheet
Cw-5 800 5% B12 Vishay - 43C8251 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 800 5% B12 Vishay
43C8251
Cw-5 800 5% B12 Vishay 43C8251
CW-5 800 5% B12

CW-5 800 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW005800R0JB12 541-CW005800R0JB12-ND 3110-CW005800R0JB12 43C8251
Product Name Res Wirewound 800 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-5 800 5% B12 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details